722-141/031-000详情
WAGO 722-141/031-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Type of electric connection
焊接连接
Packaging type
Carton (box)
Rated current In
12
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
Manufacturer Part Number
722-141/031-000
Manufacturer
WAGO创新连接
Part Life Cycle Code
活跃
Ihs Manufacturer
WAGO CORP
Risk Rank
5.74
ECCN 代码
EAR99
HTS代码
8536.69.40.40
端子和接线板类型
阻隔条接线端子
达到SVHC
unknown
722-141/031-000拓展信息








哦! 它是空的。