734-369/037-000详情
WAGO 734-369/037-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 1.5
Rated current In
10
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 1.5
Connectable conductor cross section multi-wired
0.08 - 1.5
Transparent
无
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.08 - 1.5
长度
40.9
734-369/037-000拓展信息








哦! 它是空的。