734-371/037-000详情
WAGO 734-371/037-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 1.5
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 1.5
Connectable conductor cross section multi-wired
0.08 - 1.5
Connectable conductor cross section solid-core
0.08 - 1.5
Inflammability class of insulation material according to with UL94
V0
Rated current In
11
Transparent
无
深度
18.5
高度
40.9
长度
40.9
宽度
3.5
734-371/037-000拓展信息
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO








哦! 它是空的。