744-306/000-007详情
WAGO 744-306/000-007重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
0.5 - 1.5
Inflammability class of insulation material according to with UL94
V0
Overvoltage category
III
Packaging type
Other
Pollution degree
2
Rated current In
2
Rated surge voltage
4
Type of fastening
Solder
房屋颜色
Grey
高度
10.1
744-306/000-007拓展信息








哦! 它是空的。