746-2305/000-016详情
WAGO 746-2305/000-016重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
0.5 - 6
Packaging type
Other
Rated current In
50
Connectable conductor cross section fine-strand without cable end sleeve
0.5 - 10
Type of fastening
Solder
Connectable conductor cross section multi-wired
0.5 - 10
Pollution degree
2
Overvoltage category
III
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
8
Connectable conductor cross section solid-core
0.5 - 10
电阻
21.5 kΩ
高度
36.9
746-2305/000-016拓展信息








哦! 它是空的。