756-5311/090-100详情
WAGO 756-5311/090-100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
5.66
Ihs Manufacturer
WAGO CORP
Part Life Cycle Code
活跃
Manufacturer Part Number
756-5311/090-100
Permitted cable outer temperature after assembling without vibration
-50 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 90
Degree of protection (IP)
IP67
Material of contact surface
Other
连接器类型
圆形连接器
Reach合规守则
unknown
756-5311/090-100拓展信息
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO








哦! 它是空的。