756-5401/060-200详情
WAGO 756-5401/060-200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
Contact Materials
Copper
RoHS
Compliant
Permitted cable outer temperature after assembling without vibration
-50 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 90
Degree of protection (IP)
IP67
Material of contact surface
Other
终端
Crimp
连接器类型
Circular
性别
Male
接头数量
35
本体镀层
Cadmium
达到SVHC
无SVHC
756-5401/060-200拓展信息
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO








哦! 它是空的。