759-930详情
WAGO 759-930重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Integrated analysis function
无
Integrated application configuration function
有
Integrated communication function
有
Integrated configuration function
有
Integrated diagnosis function
有
Integrated motion function
无
Integrated position function
无
Maintenance function integrated
无
Put into operation function integrated
有
Simulation function integrated
无
Suitable for operating system Linux
无
Suitable for operating system Windows 2000
无
Suitable for operating system Windows 2003 Server
无
Suitable for operating system Windows 7
有
Suitable for operating system Windows 8
无
Suitable for operating system Windows 9x
无
Suitable for operating system Windows CE
无
Suitable for operating system Windows ME
无
Suitable for operating system Windows NT
无
Suitable for operating system Windows Vista
无
Suitable for operating system Windows XP
有
Suitable for other operating system
无
Suitable for safety functions
无
Technology function integrated
无
759-930拓展信息
WAGO Corporation
WAGO Corporation
WAGO Corporation
WAGO Corporation








哦! 它是空的。