769-108/000-039详情
WAGO 769-108/000-039重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Cable
材料
Polyamide
本体材质
Polyamide
RoHS
Compliant
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 2.5
Rated current In
32
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 4
Connectable conductor cross section multi-wired
0.08 - 4
Transparent
无
Inflammability class of insulation material according to with UL94
V0
Connectable conductor cross section solid-core
0.08 - 4
深度
45.2
导线/电缆直径
25.4 mm
导线/电缆颜色
Natural
宽度
40
高度
18.3
长度
18.3
达到SVHC
无SVHC
769-108/000-039拓展信息
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO








哦! 它是空的。