769-109/000-006详情
WAGO 769-109/000-006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
0.08 - 4
Inflammability class of insulation material according to with UL94
V0
Transparent
无
Connectable conductor cross section multi-wired
0.08 - 4
Connectable conductor cross section fine-strand without cable end sleeve
0.08 - 4
Rated current In
32
Connectable conductor cross section fine-strand with cable end sleeve
0.25 - 2.5
深度
45.2
长度
18.3
高度
18.3
宽度
45
769-109/000-006拓展信息








哦! 它是空的。