769-637/007-000详情
WAGO 769-637/007-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
769-637/007-000
Part Life Cycle Code
活跃
Ihs Manufacturer
WAGO CORP
Risk Rank
5.73
Type of electric connection
焊接连接
Packaging type
Carton (box)
Rated current In
32
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
3
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
unknown
端子和接线板类型
阻隔条接线端子
769-637/007-000拓展信息
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO








哦! 它是空的。