769-641/004-000详情
WAGO 769-641/004-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Type of electric connection
焊接连接
Packaging type
Carton (box)
Rated current In
32
Material of contact surface
Tin
Type of fastening
Solder
Pollution degree
3
Inflammability class of insulation material according to with UL94
V0
Rated surge voltage
4
RoHS
Non-Compliant
房屋颜色
Grey
可燃性等级
UL94 V-0
769-641/004-000拓展信息








哦! 它是空的。