770-1751详情
WAGO 770-1751重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
Pollution degree
3
Rated surge voltage
4
宽度
23.5
高度
36.1
长度
48.9
0个相似型号
770-1751拓展信息








哦! 它是空的。