770-282/080-000详情
WAGO 770-282/080-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Separate
With strain relief
无
Pollution degree
3
Model
Bus
Rated surge voltage
4
Manufacturer Part Number
770-282/080-000
Manufacturer
WAGO创新连接
Part Life Cycle Code
活跃
Ihs Manufacturer
WAGO CORP
Risk Rank
5.73
ECCN 代码
EAR99
HTS代码
8536.69.40.40
端子和接线板类型
阻隔条接线端子
宽度
20
高度
12.9
长度
37.5
达到SVHC
unknown
770-282/080-000拓展信息








哦! 它是空的。