770-283/082-000详情
WAGO 770-283/082-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
770-283/082-000
Part Life Cycle Code
活跃
Ihs Manufacturer
WAGO CORP
Risk Rank
5.73
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Separate
With strain relief
无
Pollution degree
3
Model
Bus
Rated surge voltage
4
ECCN 代码
EAR99
HTS代码
8536.69.40.40
Reach合规守则
unknown
端子和接线板类型
阻隔条接线端子
宽度
30
高度
12.9
长度
37.5
770-283/082-000拓展信息
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO








哦! 它是空的。