770-295详情
WAGO 770-295重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Free Hanging (In-Line)
厂商
WAGO Corporation
Product Status
活跃
Package
Bulk
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Separate
With strain relief
无
Pollution degree
3
Model
Plug
Rated surge voltage
6
系列
WINSTA® MIDI
线规
12-20 AWG
转换自(适配器端)
Terminal Block, Plug Connection, 5 Pos, 1 Row
转换(适配器端)
Terminal Block, Plug Connection, 5 Pos, 1 Row
宽度
50
高度
12.9
长度
37.5
770-295拓展信息
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO








哦! 它是空的。