770-6229详情
WAGO 770-6229重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
房屋材料
Polyamide
Manufacturer Part Number
P100CP-165C
Manufacturer
Johnson Controls
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
Pollution degree
3
Rated surge voltage
4
房屋颜色
White
宽度
50.5
高度
34.4
长度
56.6
770-6229拓展信息








哦! 它是空的。