770-7102详情
WAGO 770-7102重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP12
Locking mechanism
Integrated in plug-in connector
Material housing
Polyamide (PA)
Pollution degree
3
Rated surge voltage
4
高度
34.4
长度
56.6
宽度
40.5
0个相似型号
770-7102拓展信息
756-9604/060-000
WAGO Corporation
756-9301/040-000
WAGO Corporation
756-9601/060-000
WAGO Corporation
756-9213/050-000
WAGO Corporation
756-9411/060-000
WAGO Corporation
756-9414/060-000
WAGO Corporation
756-9301/050-000
WAGO Corporation
756-9303/050-000
WAGO Corporation
756-9412/060-000
WAGO Corporation
756-9406/050-000
WAGO Corporation








哦! 它是空的。