770-7105详情
WAGO 770-7105重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Free Hanging (In-Line)
房屋材料
Polyamide
Manufacturer Part Number
7707105
Manufacturer
Wago
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Rated surge voltage
4
Pollution degree
3
Locking mechanism
Integrated in plug-in connector
Package
Box
Base Product Number
770-71
厂商
WAGO Corporation
Product Status
活跃
系列
WINSTA® MIDI
颜色
White
线规
-
端口的数量
5
转换自(适配器端)
Terminal Block, Plug Connection, 5 Pos, 1 Row
转换(适配器端)
Terminal Block, Plug Connection, 5 Pos, 1 Row
宽度
75.5
高度
35.5
长度
56.6
770-7105拓展信息
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO








哦! 它是空的。