770-744/060-000详情
WAGO 770-744/060-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
Material housing
Polyamide (PA)
Model
Bus
Pollution degree
3
Rated surge voltage
6
高度
18.5
长度
36
宽度
45.5
770-744/060-000拓展信息
WAGO Corporation
WAGO Corporation
WAGO Corporation
WAGO Corporation
WAGO Corporation
WAGO Corporation
WAGO Corporation
WAGO Corporation
WAGO Corporation
WAGO Corporation








哦! 它是空的。