770-785/080-000详情
WAGO 770-785/080-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
Pollution degree
3
Model
Bus
Rated surge voltage
6
宽度
55.5
高度
18.5
长度
37.5
770-785/080-000拓展信息
WAGO Corporation
WAGO Corporation
WAGO Corporation
WAGO Corporation
WAGO Corporation
WAGO Corporation
WAGO Corporation
WAGO Corporation
WAGO Corporation
WAGO Corporation








哦! 它是空的。