770-921详情
WAGO 770-921重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
Pollution degree
3
Rated surge voltage
6
宽度
54
高度
35.9
长度
48.9
0个相似型号
770-921拓展信息
721-2109/037-000
WAGO
721-112/037-000
WAGO
721-105/008-000
WAGO
713-1104/107-000
WAGO
721-109/037-000
WAGO
721-208/008-000
WAGO
714-115
WAGO
721-104/008-000
WAGO
721-108/027-000
WAGO
711-138
WAGO








哦! 它是空的。