771-6993/007-801详情
WAGO 771-6993/007-801重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Status
活跃
厂商
PEI-Genesis
Package
Bulk
Nominal cross section conductor
2.5
Pollution degree
3
Rated surge voltage
4
Locking mechanism
Separate
Degree of protection (IP)
IP20
Colour outer sheath
Black
系列
*
0个相似型号
771-6993/007-801拓展信息








哦! 它是空的。