771-8292/015-405详情
WAGO 771-8292/015-405重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HT8FBRBVL3
Manufacturer
Cutler Hammer, Div of Eaton Co
Colour outer sheath
Grey
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1
Pollution degree
3
Rated surge voltage
4
0个相似型号
771-8292/015-405拓展信息








哦! 它是空的。