771-8982/116-101详情
WAGO 771-8982/116-101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Round
Enclosure
Totally Enclosed Fan Cooled
Manufacturer Part Number
GT5107
Manufacturer
Marathon Electric
Rated surge voltage
4
Pollution degree
3
Nominal cross section conductor
1.5
Locking mechanism
Separate
Degree of protection (IP)
IP20
Colour outer sheath
Black
类型
Pump
组成
轧钢
转速/转速
1,760 RPM
相位
3
771-8982/116-101拓展信息








哦! 它是空的。