771-8982/216-404详情
WAGO 771-8982/216-404重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyester
Manufacturer
Brady
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
类型
Warning Signs
房屋颜色
White
图例
Asbestos. Hazardous. Do Not Disturb Without Proper Training And Equipment.
背景颜色
White
语言
English
771-8982/216-404拓展信息








哦! 它是空的。