771-8982/216-503详情
WAGO 771-8982/216-503重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Memory
32GB
Memory capacity
32GB
Model
Vengeance LPX
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
类型
Vengeance LPX
房屋颜色
Black
配置
288-pin DIMM
771-8982/216-503拓展信息








哦! 它是空的。