771-8985/017-304详情
WAGO 771-8985/017-304重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PowerSupply
85-250 VAC
Manufacturer Part Number
H345245212
Approvals
cUL, UL
Manufacturer
Simpson Electric
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
2.5
Pollution degree
3
Rated surge voltage
6
操作温度
32-122 °F
房屋颜色
White
显示类型
LED
显示位数
4.5
771-8985/017-304拓展信息








哦! 它是空的。