771-8985/106-304详情
WAGO 771-8985/106-304重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated surge voltage
6
Pollution degree
3
Nominal cross section conductor
1.5
Locking mechanism
Separate
Degree of protection (IP)
IP20
Colour outer sheath
White
房屋颜色
White
0个相似型号
771-8985/106-304拓展信息








哦! 它是空的。