771-8985/107-804详情
WAGO 771-8985/107-804重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
2.5
Pollution degree
3
Rated surge voltage
6
Manufacturer Part Number
771-8985/107-804
Manufacturer
WAGO创新连接
Part Life Cycle Code
活跃
Ihs Manufacturer
WAGO CORP
Risk Rank
5.78
连接器类型
矩形电源连接器
房屋颜色
White
达到SVHC
unknown
771-8985/107-804拓展信息








哦! 它是空的。