771-8985/206-404详情
WAGO 771-8985/206-404重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Locking mechanism
Separate
Degree of protection (IP)
IP20
Colour outer sheath
White
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
6
0个相似型号
771-8985/206-404拓展信息








哦! 它是空的。