771-8985/207-804详情
WAGO 771-8985/207-804重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
CRX0003PE
Manufacturer
Hammond Power Solutions
Rated surge voltage
6
Pollution degree
3
Nominal cross section conductor
2.5
Locking mechanism
Separate
Degree of protection (IP)
IP20
Colour outer sheath
White
0个相似型号
771-8985/207-804拓展信息








哦! 它是空的。