771-8992/005-805详情
WAGO 771-8992/005-805重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 2 years ago)
Country of Origin
US
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Non-Compliant
Colour outer sheath
Grey
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1
Pollution degree
3
Rated surge voltage
4
行数
1
电路数量
3
771-8992/005-805拓展信息








哦! 它是空的。