771-8992/016-502详情
WAGO 771-8992/016-502重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
M2SS5-60B20
Approvals
CE, CSA, UL
Manufacturer
ABB
Colour outer sheath
White
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
定位的数量
2
端子类型
Fingersafe Screw
面板后深度
1.91
触点
2NO
知识产权评级
IP66
771-8992/016-502拓展信息








哦! 它是空的。