771-8992/016-601详情
WAGO 771-8992/016-601重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
RoHS
Non-Compliant
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
性别
Male
接头数量
23
达到SVHC
有
771-8992/016-601拓展信息








哦! 它是空的。