771-8992/207-301详情
WAGO 771-8992/207-301重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Risk Rank
5.78
Ihs Manufacturer
WAGO CORP
Part Life Cycle Code
活跃
Manufacturer Part Number
771-8992/207-301
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
2.5
Pollution degree
3
Rated surge voltage
4
连接器类型
矩形电源连接器
Reach合规守则
unknown
771-8992/207-301拓展信息
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO








哦! 它是空的。