771-8994/006-507详情
WAGO 771-8994/006-507重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Other
Degree of protection (IP)
IP20
Locking mechanism
Separate
Rated surge voltage
4
Pollution degree
3
Nominal cross section conductor
1.5
0个相似型号
771-8994/006-507拓展信息








哦! 它是空的。