771-8995/006-105详情
WAGO 771-8995/006-105重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
PowerSupply
10.8-26.4 VDC
Manufacturer Part Number
D1SA-RN
Manufacturer
Autonics
Colour outer sheath
Green
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
房屋颜色
Black
显示类型
LED
771-8995/006-105拓展信息








哦! 它是空的。