771-8995/206-105详情
WAGO 771-8995/206-105重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Mill-Max
Brand
Mill-Max
RoHS
Details
Colour outer sheath
Green
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
系列
4614
包装
Bulk
子类别
Hardware
房屋颜色
Black
产品类别
Circuit Board Hardware - PCB
产品
Receptacles
产品类别
Circuit Board Hardware - PCB
771-8995/206-105拓展信息








哦! 它是空的。