771-9285/116-101详情
WAGO 771-9285/116-101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
MIL Type
MIL-DTL-5015
Qualification
EREL
Factory Pack QuantityFactory Pack Quantity
1
Part # Aliases
U10-584190-203
Manufacturer
Amphenol
Brand
Amphenol Aerospace
RoHS
N
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
6
类型
适配器套件
子类别
Circular Connectors
房屋颜色
Black
产品类别
Circular MIL Spec Tools, Hardware & Accessories
产品
Accessories
产品类别
Circular MIL Spec Tools, Hardware & Accessories
771-9285/116-101拓展信息








哦! 它是空的。