771-9285/117-801详情
WAGO 771-9285/117-801重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tape & Box (TB)
厂商
KEMET
Product Status
活跃
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
2.5
Pollution degree
3
Rated surge voltage
6
系列
*
房屋颜色
Black
771-9285/117-801拓展信息








哦! 它是空的。