771-9293/015-805详情
WAGO 771-9293/015-805重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
6
Maximum Voltage
30 VAC/30 VDC
Manufacturer Part Number
7000-SS051-8811000
Side 2 Gender
Male
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PVC
Colour outer sheath
Grey
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1
Pollution degree
3
Rated surge voltage
4
连接器类型
RJ-45 Straight Male to RJ-45 Straight Male, 6-pole
知识产权评级
IP20/IP67
771-9293/015-805拓展信息








哦! 它是空的。