771-9294/015-105详情
WAGO 771-9294/015-105重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 months ago)
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 months ago)
RoHS
Non-Compliant
Colour outer sheath
Grey
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1
Pollution degree
3
Rated surge voltage
6
771-9294/015-105拓展信息








哦! 它是空的。