771-9295/117-601详情
WAGO 771-9295/117-601重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
M2SS5-30B00
Manufacturer
ABB
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
2.5
Pollution degree
3
Rated surge voltage
6
定位的数量
2
房屋颜色
Black
触点
2NO
771-9295/117-601拓展信息








哦! 它是空的。