771-9373/066-205详情
WAGO 771-9373/066-205重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
4
Maximum Voltage
50 VDC
Manufacturer Part Number
7000-99651-7940500
Side 2 Gender
Male
Side 1 Gender
Male
Manufacturer
Murrelektronik
Cable Types
PUR
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
连接器类型
RJ-45 Straight Male to RJ-45 Straight Male, 4-pole
额定电流
1.75 Amps
知识产权评级
IP65/IP67
长度
5 Meters
771-9373/066-205拓展信息








哦! 它是空的。