771-9385/166-401详情
WAGO 771-9385/166-401重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Rated surge voltage
6
0个相似型号
771-9385/166-401拓展信息








哦! 它是空的。