771-9395/067-301详情
WAGO 771-9395/067-301重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
108736102003
Manufacturer
Stearns
Mounting
端部安装
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
2.5
Pollution degree
3
Rated surge voltage
6
知识产权评级
IP40
771-9395/067-301拓展信息








哦! 它是空的。