771-9935/006-507/080-000详情
WAGO 771-9935/006-507/080-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
771-9935/006-507/080-000
Part Life Cycle Code
活跃
Ihs Manufacturer
WAGO CORP
Risk Rank
5.57
Colour outer sheath
Grey
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
6
Reach合规守则
unknown
连接器支持类型
CABLE ASSEMBLY
771-9935/006-507/080-000拓展信息
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO
WAGO








哦! 它是空的。