771-9973/106-102详情
WAGO 771-9973/106-102重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated surge voltage
4
Pollution degree
3
Nominal cross section conductor
1.5
Locking mechanism
Separate
Degree of protection (IP)
IP20
Colour outer sheath
White
0个相似型号
771-9973/106-102拓展信息








哦! 它是空的。