771-9973/106-401详情
WAGO 771-9973/106-401重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
577101600
Manufacturer
Stearns
Colour outer sheath
Black
Degree of protection (IP)
IP20
Locking mechanism
Separate
Nominal cross section conductor
1.5
Pollution degree
3
Rated surge voltage
4
配件类型
SuperMod Clutch Brakes
0个相似型号
771-9973/106-401拓展信息








哦! 它是空的。